EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A7124J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A7124J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A7124J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A7124J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.12uF 1250V Capacitor
62-B32653A7124J000
Automotive 0.12uF 1250V Capacitor 62-B32653A7124J000
Cap Film 0.12uF 1250V PP 5% (26.5 X 12 X 22mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A7124J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.12uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7124J000 can be used for catalog matching and distributor lookup.

Cap Film 0.12uF 1250V PP 5% (26.5 X 12 X 22mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A7124J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.12uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7124J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32653A7124J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32653A7124J000-ND
Film Capacitors 495-B32653A7124J000-ND
0.12µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.12µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32653A7124J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A7124J000
Film Capacitors B32653A7124J000
CAP FILM 0.12UF 5% 1.25KVDC RAD

CAP FILM 0.12UF 5% 1.25KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32653A7124J000 62-B32653A7124J000 495-B32653A7124J000-ND B32653A7124J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.12uF 1250V Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106LC5700K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details