Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 0.56UF 10% 630VDC RAD Product overview: B32653A6564K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A6564K000 can be used for catalog matching and distributor lookup.
0.56µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.56UF 10% 630VDC RAD
CAP FILM 0.56UF 10% 630VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A6564K000 | 62-B32653A6564K000 | B32653A6564K000-ND | B32653A6564K000 | B32653A6564K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 0.56UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |