EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A6334K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A6334K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A6334K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A6334K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.33uF 630V Capacitor
62-B32653A6334K000
Automotive 0.33uF 630V Capacitor 62-B32653A6334K000
Cap Film 0.33uF 630V PP 10% (26.5 X 10.5 X 16.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A6334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A6334K000 can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 630V PP 10% (26.5 X 10.5 X 16.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A6334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A6334K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A6334K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32653A6334K000-ND
Film Capacitors B32653A6334K000-ND
0.33µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32653A6334K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A6334K000
Film Capacitors B32653A6334K000
CAP FILM 0.33UF 10% 630VDC RAD

CAP FILM 0.33UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32653A6334K000
CAP FILM 0.33UF 10% 630VDC RAD

CAP FILM 0.33UF 10% 630VDC RAD

Supplier's Site
330nF ±10% 630V Radial Leaded,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS - 13289-B32653A6334K000 - Utmel Electronic Limited
Hong Kong, China
330nF ±10% 630V Radial Leaded,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS
13289-B32653A6334K000
330nF ±10% 630V Radial Leaded,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS 13289-B32653A6334K000
330nF ±10% 630V Radial Leaded,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

330nF ±10% 630V Radial Leaded,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A6334K000 62-B32653A6334K000 B32653A6334K000-ND B32653A6334K000 B32653A6334K000 13289-B32653A6334K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.33uF 630V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors 330nF ±10% 630V Radial Leaded,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details