Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 0.22UF 10% 630VDC RAD
0.22µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 10% 630VDC RAD Product overview: B32653A6224K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A6224K189 can be used for catalog matching and distributor lookup.
CAP, 0.22UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.22UF 10% 630VDC RAD
CAP FILM 0.22UF 10% 630VDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A6224K189 | 495-B32653A6224K189CT-ND | 62-B32653A6224K189 | 82AH6869 | B32653A6224K189 | B32653A6224K189 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 0.22UF Capacitor | Cap, 0.22Uf, 630V, Film, Radial Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |