EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A6224J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A6224J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A6224J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A6224J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-75748-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75748-ND
Film Capacitors 495-75748-ND
0.22µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.22uF 630V Capacitor
62-B32653A6224J000
Automotive 0.22uF 630V Capacitor 62-B32653A6224J000
Cap Film 0.22uF 630V PP 5% (26.5 X 8.5 X 16.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A6224J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A6224J000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 630V PP 5% (26.5 X 8.5 X 16.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A6224J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A6224J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, B32653 Series, 0.22 F, 5%, Pp (Polypropylene), 630 V Rohs Compliant Epcos - 96K7484 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32653 Series, 0.22 F, 5%, Pp (Polypropylene), 630 V Rohs Compliant Epcos
96K7484
Film Capacitor, B32653 Series, 0.22 F, 5%, Pp (Polypropylene), 630 V Rohs Compliant Epcos 96K7484
Film Capacitor, B32653 Series, 0.22 F, 5%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Film Capacitor, B32653 Series, 0.22 F, 5%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Film 0.22uF 630V PP 5% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 100C Bulk - 3410-B32653A6224J000 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.22uF 630V PP 5% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 100C Bulk
3410-B32653A6224J000
Cap Film 0.22uF 630V PP 5% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 100C Bulk 3410-B32653A6224J000
Cap Film 0.22uF 630V PP 5% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 100C Bulk

Cap Film 0.22uF 630V PP 5% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 100C Bulk

Supplier's Site
Film Capacitors - B32653A6224J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A6224J000
Film Capacitors B32653A6224J000
CAP FILM 0.22UF 5% 630VDC RADIAL

CAP FILM 0.22UF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A6224J000 495-75748-ND 62-B32653A6224J000 96K7484 3410-B32653A6224J000 B32653A6224J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.22uF 630V Capacitor Film Capacitor, B32653 Series, 0.22 F, 5%, Pp (Polypropylene), 630 V Rohs Compliant Epcos Cap Film 0.22uF 630V PP 5% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 100C Bulk Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Aluminum Electrolytic Capacitors - 101202U200EJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH4R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details