EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A6154J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A6154J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A6154J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A6154J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - B32653A6154J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32653A6154J000-ND
Film Capacitors B32653A6154J000-ND
0.15µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.15uF 630V Capacitor
62-B32653A6154J000
Automotive 0.15uF 630V Capacitor 62-B32653A6154J000
Cap Film 0.15uF 630V PP 5%( 26.5 X 6 X 15mm) Radial Wound 22.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32653A6154J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A6154J000 can be used for catalog matching and distributor lookup.

Cap Film 0.15uF 630V PP 5%( 26.5 X 6 X 15mm) Radial Wound 22.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32653A6154J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A6154J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A6154J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A6154J000
Film Capacitors B32653A6154J000
CAP FILM 0.15UF 5% 630VDC RADIAL

CAP FILM 0.15UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32653A6154J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32653A6154J000
Capacitors - Film Capacitors B32653A6154J000
CAP FILM 0.15UF 5% 630VDC RADIAL

CAP FILM 0.15UF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A6154J000 B32653A6154J000-ND 62-B32653A6154J000 B32653A6154J000 B32653A6154J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.15uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1896813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details