EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A4684K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A4684K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A4684K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A4684K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.68uF 400V Capacitor
62-B32653A4684K000
Automotive 0.68uF 400V Capacitor 62-B32653A4684K000
Cap Film 0.68uF 400V PP 10% (26.5 X 10.5 X 16.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A4684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A4684K000 can be used for catalog matching and distributor lookup.

Cap Film 0.68uF 400V PP 10% (26.5 X 10.5 X 16.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A4684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A4684K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4191-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4191-ND
Film Capacitors 495-4191-ND
0.68µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitor, B32653 Series, 0.68 F, 10%, Pp (Polypropylene), 400 V Rohs Compliant Epcos - 96K7480 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32653 Series, 0.68 F, 10%, Pp (Polypropylene), 400 V Rohs Compliant Epcos
96K7480
Film Capacitor, B32653 Series, 0.68 F, 10%, Pp (Polypropylene), 400 V Rohs Compliant Epcos 96K7480
Film Capacitor, B32653 Series, 0.68 F, 10%, PP (Polypropylene), 400 V RoHS Compliant: Yes

Film Capacitor, B32653 Series, 0.68 F, 10%, PP (Polypropylene), 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32653A4684K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A4684K000
Film Capacitors B32653A4684K000
CAP FILM 0.68UF 10% 400VDC RAD

CAP FILM 0.68UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A4684K000 62-B32653A4684K000 495-4191-ND 96K7480 B32653A4684K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.68uF 400V Capacitor Film Capacitors Film Capacitor, B32653 Series, 0.68 F, 10%, Pp (Polypropylene), 400 V Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details