EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A4474J189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A4474J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A4474J189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A4474J189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
0.47uF Capacitor
62-B32653A4474J189
0.47uF Capacitor 62-B32653A4474J189
Film Capacitors FILM CAP MKP BOX 0.47uF 5% 400Vdc LS 22.5mm Product overview: B32653A4474J189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A4474J189 can be used for catalog matching and distributor lookup.

Film Capacitors FILM CAP MKP BOX 0.47uF 5% 400Vdc LS 22.5mm Product overview: B32653A4474J189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A4474J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A4474J189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32653A4474J189-ND
Film Capacitors B32653A4474J189-ND
0.47µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32653A4474J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A4474J189
Film Capacitors B32653A4474J189
CAP FILM 0.47UF 5% 400VDC RADIAL

CAP FILM 0.47UF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32653A4474J189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32653A4474J189
Capacitors - Film Capacitors B32653A4474J189
CAP FILM 0.47UF 5% 400VDC RADIAL

CAP FILM 0.47UF 5% 400VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A4474J189 62-B32653A4474J189 B32653A4474J189-ND B32653A4474J189 B32653A4474J189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.47uF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers