CAP FILM 0.75UF 5% 250VDC RADIAL Product overview: B32653A3754J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.75UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A3754J000 can be used for catalog matching and distributor lookup.
0.75µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
CAP FILM 0.75UF 5% 250VDC RADIAL
CAP FILM 0.75UF 5% 250VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32653A3754J000 | B32653A3754J000-ND | B32653A3754J000 | B32653A3754J000 |
| Product Name | 0.75UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Capacitance Range | 0.7500 microF | 0.7500 microF | 0.7500 microF | 0.7500 microF |
| WVDC | 250 volts | 250 volts |