EPCOS AG 0.39UF Capacitor B32653A3394K000

Description
CAP FILM 0.39UF 10% 250VDC RAD Product overview: B32653A3394K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A3394K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.39UF 10% 250VDC RAD Product overview: B32653A3394K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A3394K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.39UF Capacitor
62-B32653A3394K000
0.39UF Capacitor 62-B32653A3394K000
CAP FILM 0.39UF 10% 250VDC RAD Product overview: B32653A3394K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A3394K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.39UF 10% 250VDC RAD Product overview: B32653A3394K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A3394K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A3394K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32653A3394K000-ND
Film Capacitors B32653A3394K000-ND
0.39µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

0.39µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32653A3394K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A3394K000
Film Capacitors B32653A3394K000
CAP FILM 0.39UF 10% 250VDC RAD

CAP FILM 0.39UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32653A3394K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32653A3394K000
Capacitors - Film Capacitors B32653A3394K000
CAP FILM 0.39UF 10% 250VDC RAD

CAP FILM 0.39UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32653A3394K000 B32653A3394K000-ND B32653A3394K000 B32653A3394K000
Product Name 0.39UF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF 0.3900 microF
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 105PSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details