EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A3105K189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A3105K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A3105K189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A3105K189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - B32653A3105K189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32653A3105K189-ND
Film Capacitors B32653A3105K189-ND
1µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
1UF Capacitor
62-B32653A3105K189
1UF Capacitor 62-B32653A3105K189
CAP FILM 1UF 10% 250VDC RADIAL Product overview: B32653A3105K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A3105K189 can be used for catalog matching and distributor lookup.

CAP FILM 1UF 10% 250VDC RADIAL Product overview: B32653A3105K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A3105K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Uf, 250V, Film, Radial Rohs Compliant Epcos - 82AH6868 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 250V, Film, Radial Rohs Compliant Epcos
82AH6868
Cap, 1Uf, 250V, Film, Radial Rohs Compliant Epcos 82AH6868
CAP, 1UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 1UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32653A3105K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A3105K189
Film Capacitors B32653A3105K189
CAP FILM 1UF 10% 250VDC RADIAL

CAP FILM 1UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32653A3105K189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32653A3105K189
Capacitors - Film Capacitors B32653A3105K189
CAP FILM 1UF 10% 250VDC RADIAL

CAP FILM 1UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A3105K189 B32653A3105K189-ND 62-B32653A3105K189 82AH6868 B32653A3105K189 B32653A3105K189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 1UF Capacitor Cap, 1Uf, 250V, Film, Radial Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11CF1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details