EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A2682K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A2682K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A2682K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A2682K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-B32653A2682K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32653A2682K000-ND
Film Capacitors 495-B32653A2682K000-ND
6800pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

6800pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
6800PF Capacitor
62-B32653A2682K000
6800PF Capacitor 62-B32653A2682K000
CAP FILM 6800PF 10% 2KVDC RADIAL Product overview: B32653A2682K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2682K000 can be used for catalog matching and distributor lookup.

CAP FILM 6800PF 10% 2KVDC RADIAL Product overview: B32653A2682K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2682K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 6800Pf, 2Kv, Film, Radial Rohs Compliant Epcos - 25AJ0597 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 2Kv, Film, Radial Rohs Compliant Epcos
25AJ0597
Cap, 6800Pf, 2Kv, Film, Radial Rohs Compliant Epcos 25AJ0597
CAP, 6800PF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 6800PF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Film Capacitors - B32653A2682K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A2682K000
Film Capacitors B32653A2682K000
CAP FILM 6800PF 10% 2KVDC RADIAL

CAP FILM 6800PF 10% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32653A2682K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32653A2682K000
Capacitors - Film Capacitors B32653A2682K000
CAP FILM 6800PF 10% 2KVDC RADIAL

CAP FILM 6800PF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A2682K000 495-B32653A2682K000-ND 62-B32653A2682K000 25AJ0597 B32653A2682K000 B32653A2682K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 6800PF Capacitor Cap, 6800Pf, 2Kv, Film, Radial Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details