EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A2332K289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A2332K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A2332K289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A2332K289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - B32653A2332K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32653A2332K289-ND
Film Capacitors B32653A2332K289-ND
3300pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

3300pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0033uF 2000V Capacitor
62-B32653A2332K289
Automotive 0.0033uF 2000V Capacitor 62-B32653A2332K289
Cap Film 0.0033uF 2000V PP 10% (26.5 X 6 X 15mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Ammo Product overview: B32653A2332K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0033uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2332K289 can be used for catalog matching and distributor lookup.

Cap Film 0.0033uF 2000V PP 10% (26.5 X 6 X 15mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Ammo Product overview: B32653A2332K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0033uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2332K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A2332K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A2332K289
Film Capacitors B32653A2332K289
CAP FILM 3300PF 10% 2KVDC RADIAL

CAP FILM 3300PF 10% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32653A2332K289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32653A2332K289
Capacitors - Film Capacitors B32653A2332K289
CAP FILM 3300PF 10% 2KVDC RADIAL

CAP FILM 3300PF 10% 2KVDC RADIAL

Supplier's Site
Cap, 3300Pf, 2Kv, Film, Radial Rohs Compliant Epcos - 82AH6866 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 2Kv, Film, Radial Rohs Compliant Epcos
82AH6866
Cap, 3300Pf, 2Kv, Film, Radial Rohs Compliant Epcos 82AH6866
CAP, 3300PF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 3300PF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A2332K289 B32653A2332K289-ND 62-B32653A2332K289 B32653A2332K289 B32653A2332K289 82AH6866
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.0033uF 2000V Capacitor Film Capacitors Capacitors - Film Capacitors Cap, 3300Pf, 2Kv, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Capacitors - 2002-104MWR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - C11AH5R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details