Resonant circuit, Snubber, High pulse, General purpose
Cap Film 0.015uF 2000V PP 5% (26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A2153J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.015uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2153J000 can be used for catalog matching and distributor lookup.
0.015µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Win Source Part Number: 1314879-B32653A2153J
Category: Capacitors>Film Capacitors
Series: B3265* - MKP General Purpose
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Height - Seated (Max): 0.807" (20.50mm)
Capacitance: 0.015 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 1.043" L x 0.433" W (26.50mm x 11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Film Capacitor, B32653 Series, 0.015 F, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes
CAP FILM 0.015UF 5% 2KVDC RADIAL
CAP FILM 0.015UF 5% 2KVDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A2153J000 | 62-B32653A2153J000 | 495-75745-ND | 1314879-B32653A2153J000 | 96K7474 | B32653A2153J000 | B32653A2153J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Automotive 0.015uF 2000V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, B32653 Series, 0.015 F, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |