EPCOS AG Automotive 0.015uF 2000V Capacitor B32653A2153J

Description
Cap Film 0.015uF 2000V PP 5% (26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110C Automotive Bulk Product overview: B32653A2153J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.015uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2153J can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Film 0.015uF 2000V PP 5% (26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110C Automotive Bulk Product overview: B32653A2153J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.015uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2153J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.015uF 2000V Capacitor
62-B32653A2153J
Automotive 0.015uF 2000V Capacitor 62-B32653A2153J
Cap Film 0.015uF 2000V PP 5% (26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110C Automotive Bulk Product overview: B32653A2153J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.015uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2153J can be used for catalog matching and distributor lookup.

Cap Film 0.015uF 2000V PP 5% (26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110C Automotive Bulk Product overview: B32653A2153J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.015uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2153J can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - B32653A2153J - 1013035-B32653A2153J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32653A2153J
1013035-B32653A2153J
Film Capacitors - B32653A2153J 1013035-B32653A2153J
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013035-B32653A2153J Termination: Radial Voltage Rating: 2 kV Length: 26.4922 mm Height - Seated (Max): 20.4978 mm Mounting: SMD (SMT) Capacitance: 15 nF Tolerance: 5 % Dielectric Material: PP Number of Pins: 2 Width: 10.9982 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ECW-H16153JV; B32652A1153J; B32672L8153J; B32652A1153J289; R73UR2150SE00J; BFC237530153B32653-A 2153-J; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 11 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532250030, 8532250040 Voltage Rating (AC): 700 V Voltage Rating (DC): 2 kV REACH SVHC: No SVHC Lead Pitch: 22.5 mm Dielectric: PP Flammability Rating: UL94 V-0 Lead Diameter: 800 µm

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013035-B32653A2153J
Termination: Radial
Voltage Rating: 2 kV
Length: 26.4922 mm
Height - Seated (Max): 20.4978 mm
Mounting: SMD (SMT)
Capacitance: 15 nF
Tolerance: 5 %
Dielectric Material: PP
Number of Pins: 2
Width: 10.9982 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): ECW-H16153JV; B32652A1153J; B32672L8153J; B32652A1153J289; R73UR2150SE00J; BFC237530153B32653-A2153-J;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 11 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532250030, 8532250040
Voltage Rating (AC): 700 V
Voltage Rating (DC): 2 kV
REACH SVHC: No SVHC
Lead Pitch: 22.5 mm
Dielectric: PP
Flammability Rating: UL94 V-0
Lead Diameter: 800 µm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-B32653A2153J 1013035-B32653A2153J
Product Name Automotive 0.015uF 2000V Capacitor Film Capacitors - B32653A2153J
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details