EPCOS AG Film Capacitors B32653A2102K289

Description
1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32653A2102K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32653A2102K289-ND
Film Capacitors B32653A2102K289-ND
1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.001uF 2000V Capacitor
62-B32653A2102K289
Automotive 0.001uF 2000V Capacitor 62-B32653A2102K289
Cap Film 0.001uF 2000V PP 10% (26.5 X 6 X 15mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Ammo Product overview: B32653A2102K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2102K289 can be used for catalog matching and distributor lookup.

Cap Film 0.001uF 2000V PP 10% (26.5 X 6 X 15mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Ammo Product overview: B32653A2102K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2102K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A2102K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A2102K289
Film Capacitors B32653A2102K289
CAP FILM 1000PF 10% 2KVDC RADIAL

CAP FILM 1000PF 10% 2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number B32653A2102K289-ND 62-B32653A2102K289 B32653A2102K289
Product Name Film Capacitors Automotive 0.001uF 2000V Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details