CAP FILM 7500PF 5% 1.6KVDC RAD Product overview: B32653A1752J289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7500PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A1752J289 can be used for catalog matching and distributor lookup.
7500pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 7500PF 5% 1.6KVDC RAD
CAP FILM 7500PF 5% 1.6KVDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32653A1752J289 | B32653A1752J289-ND | B32653A1752J289 | B32653A1752J289 |
| Product Name | 7500PF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Capacitance Range | 0.0075 microF | 0.0075 microF | 0.0075 microF | |
| WVAC | 1600 to ? volts | 500 volts | 500 volts |