EPCOS AG 7200PF Capacitor B32653A1722J000

Description
CAP FILM 7200PF 5% 1.6KVDC RAD Product overview: B32653A1722J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A1722J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 7200PF 5% 1.6KVDC RAD Product overview: B32653A1722J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A1722J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7200PF Capacitor
62-B32653A1722J000
7200PF Capacitor 62-B32653A1722J000
CAP FILM 7200PF 5% 1.6KVDC RAD Product overview: B32653A1722J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A1722J000 can be used for catalog matching and distributor lookup.

CAP FILM 7200PF 5% 1.6KVDC RAD Product overview: B32653A1722J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A1722J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A1722J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32653A1722J000-ND
Film Capacitors B32653A1722J000-ND
7200pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

7200pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32653A1722J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32653A1722J000
Capacitors - Film Capacitors B32653A1722J000
CAP FILM 7200PF 5% 1.6KVDC RAD

CAP FILM 7200PF 5% 1.6KVDC RAD

Supplier's Site
Film Capacitors - B32653A1722J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A1722J000
Film Capacitors B32653A1722J000
CAP FILM 7200PF 5% 1.6KVDC RAD

CAP FILM 7200PF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32653A1722J000 B32653A1722J000-ND B32653A1722J000 B32653A1722J000
Product Name 7200PF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0072 microF 0.0072 microF 0.0072 microF
WVAC 1600 to ? volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details