EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A1473K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A1473K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A1473K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A1473K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-6876-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6876-ND
Film Capacitors 495-6876-ND
0.047µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.047uF 1600V Capacitor
62-B32653A1473K000
Automotive 0.047uF 1600V Capacitor 62-B32653A1473K000
Cap Film 0.047uF 1600V PP 10% (26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A1473K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A1473K000 can be used for catalog matching and distributor lookup.

Cap Film 0.047uF 1600V PP 10% (26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A1473K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A1473K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.047Uf, 1.6Kv, Film, Radial Rohs Compliant Epcos - 82AH6862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 1.6Kv, Film, Radial Rohs Compliant Epcos
82AH6862
Cap, 0.047Uf, 1.6Kv, Film, Radial Rohs Compliant Epcos 82AH6862
CAP, 0.047UF, 1.6KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.047UF, 1.6KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors B32653A1473K000
CAP FILM 0.047UF 10% 1.6KVDC RAD

CAP FILM 0.047UF 10% 1.6KVDC RAD

Supplier's Site
Film Capacitors - B32653A1473K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A1473K000
Film Capacitors B32653A1473K000
CAP FILM 0.047UF 10% 1.6KVDC RAD

CAP FILM 0.047UF 10% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A1473K000 495-6876-ND 62-B32653A1473K000 82AH6862 B32653A1473K000 B32653A1473K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.047uF 1600V Capacitor Cap, 0.047Uf, 1.6Kv, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details