Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124157-B32653A104-J
Packaging: Bulk
Termination: Radial
Voltage Rating: 1 kV
Length: 26.4922 mm
Height - Seated (Max): 16.51 mm
Capacitance: 100 nF
Tolerance: 5 %
Dielectric Material: PP
Number of Pins: 2
Width: 8.509 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): B32653-A104-J; B32653A 104J; B32653A-104J; B32653A104J;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Depth: 8.5 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 1 kV
REACH SVHC: No SVHC
Lead Pitch: 22.5 mm
Dielectric: PP
Flammability Rating: UL94 V-0
Lead Diameter: 800 µm
Life (Hours): 200000 hours
Max Operating Temperature: 100 °C
Cap Film 0.1uF 1000V PP 5% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 100°C Bulk Product overview: B32653A104-J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A104-J can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1124157-B32653A104-J | 62-B32653A104-J |
| Product Name | Film Capacitors - B32653A104-J | 0.1uF 1000V Capacitor |
| Technology | Film Capacitors | |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 1000 volts | 1000 volts |