EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A0683K189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A0683K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A0683K189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A0683K189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.068uF 1000V Capacitor
62-B32653A0683K189
Automotive 0.068uF 1000V Capacitor 62-B32653A0683K189
Cap Film 0.068uF 1000V PP 10% (26.5 X 6 X 15mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 T/R Product overview: B32653A0683K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.068uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A0683K189 can be used for catalog matching and distributor lookup.

Cap Film 0.068uF 1000V PP 10% (26.5 X 6 X 15mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 T/R Product overview: B32653A0683K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.068uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A0683K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 989256-B32653A0683K189 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
989256-B32653A0683K189
Capacitors - Film Capacitors 989256-B32653A0683K189
Win Source Part Number: 989256-B32653A0683K1 89 Category: Capacitors>Film Capacitors Series: B3265* - MKP General Purpose Termination: PC Pins Package: Tape & Reel Voltage Rating - AC: 250V Voltage Rating - DC: 1000V (1kV) Applications: DC Link, DC Filtering; High Pulse, DV/DT Height - Seated (Max): 0.591" (15.00mm) Standard Package: 700 Capacitance: 0.068 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 1.043" L x 0.236" W (26.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: B32653A0683K189-ND,4 95-B32653A0683K189TR ,B32653A 683K189,B32653A683K1 89,495-B32653A0683K1 89DKR,B32653A683K189 -ND,495-B32653A0683K 189CT

Win Source Part Number: 989256-B32653A0683K189
Category: Capacitors>Film Capacitors
Series: B3265* - MKP General Purpose
Termination: PC Pins
Package: Tape & Reel
Voltage Rating - AC: 250V
Voltage Rating - DC: 1000V (1kV)
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 700
Capacitance: 0.068 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 1.043" L x 0.236" W (26.50mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32653A0683K189-ND,495-B32653A0683K189TR,B32653A 683K189,B32653A683K189,495-B32653A0683K189DKR,B32653A683K189-ND,495-B32653A0683K189CT

Buy Now Datasheet
Film Capacitors - 495-B32653A0683K189TR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.068µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-B32653A0683K189CT-ND - DigiKey
Thief River Falls, MN, United States
0.068µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.068µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32653A0683K189
CAP FILM 0.068UF 10% 1KVDC RAD

CAP FILM 0.068UF 10% 1KVDC RAD

Supplier's Site
Capacitor, 0.068Uf, 250Vac, 1Kvdc Rohs Compliant Epcos - 28AK7718 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.068Uf, 250Vac, 1Kvdc Rohs Compliant Epcos
28AK7718
Capacitor, 0.068Uf, 250Vac, 1Kvdc Rohs Compliant Epcos 28AK7718
CAPACITOR, 0.068UF, 250VAC, 1KVDC ROHS COMPLIANT: YES

CAPACITOR, 0.068UF, 250VAC, 1KVDC ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32653A0683K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A0683K189
Film Capacitors B32653A0683K189
CAP FILM 0.068UF 10% 1KVDC RAD

CAP FILM 0.068UF 10% 1KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A0683K189 62-B32653A0683K189 989256-B32653A0683K189 495-B32653A0683K189TR-ND B32653A0683K189 28AK7718 B32653A0683K189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.068uF 1000V Capacitor Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor, 0.068Uf, 250Vac, 1Kvdc Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details