Resonant circuit, Snubber, High pulse, General purpose
0.56µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.56UF 10% 1KVDC RADIAL
CAP FILM 0.56UF 10% 1KVDC RADIAL
CAP, 0.56UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A0564K000 | 495-7400-ND | B32653A0564K000 | B32653A0564K000 | 82AH6858 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.56Uf, 1Kv, Film, Radial Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |