Resonant circuit, Snubber, High pulse, General purpose
0.22µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 10% 1KVDC RADIAL
CAP FILM 0.22UF 10% 1KVDC RADIAL
CAP FILM 0.22UF 10% 1KVDC RADIAL
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A0224K289 | 495-B32653A0224K289TB-ND | B32653A0224K289 | B32653A0224K289 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |