EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A0224J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A0224J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A0224J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A0224J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.22uF 1000V Capacitor
62-B32653A0224J000
Automotive 0.22uF 1000V Capacitor 62-B32653A0224J000
Cap Film 0.22uF 1000V PP 5%( 26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32653A0224J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A0224J000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 1000V PP 5%( 26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32653A0224J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A0224J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4423-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4423-ND
Film Capacitors 495-4423-ND
0.22µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1010692-B32653A0224J000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1010692-B32653A0224J000
Capacitors - Film Capacitors 1010692-B32653A0224J000
Win Source Part Number: 1010692-B32653A0224J 000 Category: Capacitors>Film Capacitors Series: B3265* - MKP General Purpose Termination: PC Pins Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 1000V (1kV) Applications: DC Link, DC Filtering; High Pulse, DV/DT Height - Seated (Max): 0.807" (20.50mm) Standard Package: 510 Capacitance: 0.22 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 1.043" L x 0.433" W (26.50mm x 11.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: B32653A0224J000-ND,B 32653A224J,B32653A02 24J000-NDL,495-4423, B32653A 224J,Q3894060A

Win Source Part Number: 1010692-B32653A0224J000
Category: Capacitors>Film Capacitors
Series: B3265* - MKP General Purpose
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 1000V (1kV)
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Height - Seated (Max): 0.807" (20.50mm)
Standard Package: 510
Capacitance: 0.22 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 1.043" L x 0.433" W (26.50mm x 11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32653A0224J000-ND,B32653A224J,B32653A0224J000-NDL,495-4423,B32653A 224J,Q3894060A

Buy Now Datasheet
Capacitor, 0.22Uf 1000V; Capacitance Epcos - 38AC0732 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.22Uf 1000V; Capacitance Epcos
38AC0732
Capacitor, 0.22Uf 1000V; Capacitance Epcos 38AC0732
CAPACITOR, 0.22UF 1000V; Capacitance:0.22µF; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:1kV; Lead Spacing:22.5mm; SVHC:No SVHC (20-Jun-2011); Climatic Category:55/100/56; External Depth:20.5mm; External Length /

CAPACITOR, 0.22UF 1000V; Capacitance:0.22µF; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:1kV; Lead Spacing:22.5mm; SVHC:No SVHC (20-Jun-2011); Climatic Category:55/100/56; External Depth:20.5mm; External Length /

Supplier's Site Datasheet
Capacitors - Film Capacitors B32653A0224J000
CAP FILM 0.22UF 5% 1KVDC RADIAL

CAP FILM 0.22UF 5% 1KVDC RADIAL

Supplier's Site
Film Capacitors - B32653A0224J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A0224J000
Film Capacitors B32653A0224J000
CAP FILM 0.22UF 5% 1KVDC RADIAL

CAP FILM 0.22UF 5% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A0224J000 62-B32653A0224J000 495-4423-ND 1010692-B32653A0224J000 38AC0732 B32653A0224J000 B32653A0224J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.22uF 1000V Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor, 0.22Uf 1000V; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers