Resonant circuit, Snubber, High pulse, General purpose
Cap Film 0.1uF 1000V PP 5% (26.5 X 8.5 X 16.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A0104J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A0104J000 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 5% 1KVDC RADIAL
CAP FILM 0.1UF 5% 1KVDC RADIAL
Film Capacitor, B32653 Series, 0.1 F, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
100nF -55°C~+100°C ±5% Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A0104J000 | 62-B32653A0104J000 | 495-6874-ND | B32653A0104J000 | B32653A0104J000 | 01M7067 | B32653A0104J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Automotive 0.1uF 1000V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, B32653 Series, 0.1 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos | Capacitors >> Polypropylene Film Capacitors (CBB) |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |