Resonant circuit, Snubber, High pulse, General purpose
6800pF Film Capacitor 700V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 6800PF 5% 1.6KVDC RAD Product overview: B32652J1682J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652J1682J000 can be used for catalog matching and distributor lookup.
CAP FILM 6800PF 5% 1.6KVDC RAD
CAP FILM 6800PF 5% 1.6KVDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652J1682J000 | 495-1370-ND | 62-B32652J1682J000 | B32652J1682J000 | B32652J1682J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 6800PF Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | 0.0068 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |