Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 4700PF 10% 1.6KVDC RAD Product overview: B32652J1472K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652J1472K000 can be used for catalog matching and distributor lookup.
4700pF Film Capacitor 700V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 4700PF 10% 1.6KVDC RAD
CAP FILM 4700PF 10% 1.6KVDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652J1472K000 | 62-B32652J1472K000 | B32652J1472K000-ND | B32652J1472K000 | B32652J1472K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 4700PF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |