EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652J1472J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652J1472J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652J1472J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652J1472J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
4700PF Capacitor
62-B32652J1472J000
4700PF Capacitor 62-B32652J1472J000
CAP FILM 4700PF 5% 1.6KVDC RAD Product overview: B32652J1472J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652J1472J000 can be used for catalog matching and distributor lookup.

CAP FILM 4700PF 5% 1.6KVDC RAD Product overview: B32652J1472J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652J1472J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1368-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1368-ND
Film Capacitors 495-1368-ND
4700pF Film Capacitor 700V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 700V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 4700Pf, 1.6Kv, Film, Radial Rohs Compliant Epcos - 82AH6856 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 1.6Kv, Film, Radial Rohs Compliant Epcos
82AH6856
Cap, 4700Pf, 1.6Kv, Film, Radial Rohs Compliant Epcos 82AH6856
CAP, 4700PF, 1.6KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 4700PF, 1.6KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32652J1472J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652J1472J000
Film Capacitors B32652J1472J000
CAP FILM 4700PF 5% 1.6KVDC RAD

CAP FILM 4700PF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652J1472J000 62-B32652J1472J000 495-1368-ND 82AH6856 B32652J1472J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 4700PF Capacitor Film Capacitors Cap, 4700Pf, 1.6Kv, Film, Radial Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details