EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652J1222J189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652J1222J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652J1222J189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652J1222J189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.0022uF 1600V Capacitor
62-B32652J1222J189
Automotive 0.0022uF 1600V Capacitor 62-B32652J1222J189
Cap Film 0.0022uF 1600V PP 5%( 18 X 5 X 10.5mm) Radial Wound 15mm 110°C T/R Automotive AEC-Q200 Product overview: B32652J1222J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652J1222J189 can be used for catalog matching and distributor lookup.

Cap Film 0.0022uF 1600V PP 5%( 18 X 5 X 10.5mm) Radial Wound 15mm 110°C T/R Automotive AEC-Q200 Product overview: B32652J1222J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652J1222J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652J1222J189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652J1222J189-ND
Film Capacitors B32652J1222J189-ND
2200pF Film Capacitor 700V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 700V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32652J1222J189
CAP FILM 2200PF 5% 1.6KVDC RAD

CAP FILM 2200PF 5% 1.6KVDC RAD

Supplier's Site
Film Capacitors - B32652J1222J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652J1222J189
Film Capacitors B32652J1222J189
CAP FILM 2200PF 5% 1.6KVDC RAD

CAP FILM 2200PF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652J1222J189 62-B32652J1222J189 B32652J1222J189-ND B32652J1222J189 B32652J1222J189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.0022uF 1600V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB700K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C11AH8R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers