Resonant circuit, Snubber, High pulse, General purpose
2200pF Film Capacitor 700V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Cap Film 0.0022uF 1600V PP 5% (18 X 5 X 10.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652J1222J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652J1222J000 can be used for catalog matching and distributor lookup.
CAP FILM 2200PF 5% 1.6KVDC RAD
CAP FILM 2200PF 5% 1.6KVDC RAD
Film Capacitor, B32652 Series, 2200 pF, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652J1222J000 | 495-1364-ND | 62-B32652J1222J000 | B32652J1222J000 | B32652J1222J000 | 41Y9996 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.0022uF 1600V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, B32652 Series, 2200 Pf, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |