EPCOS AG 0.027UF Capacitor B32652A7273J000

Description
CAP FILM 0.027UF 5% 1.25KVDC RAD Product overview: B32652A7273J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7273J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.027UF 5% 1.25KVDC RAD Product overview: B32652A7273J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7273J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.027UF Capacitor
62-B32652A7273J000
0.027UF Capacitor 62-B32652A7273J000
CAP FILM 0.027UF 5% 1.25KVDC RAD Product overview: B32652A7273J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7273J000 can be used for catalog matching and distributor lookup.

CAP FILM 0.027UF 5% 1.25KVDC RAD Product overview: B32652A7273J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7273J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-6873-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6873-ND
Film Capacitors 495-6873-ND
0.027µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.027µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32652A7273J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A7273J000
Capacitors - Film Capacitors B32652A7273J000
CAP FILM 0.027UF 5% 1.25KVDC RAD

CAP FILM 0.027UF 5% 1.25KVDC RAD

Supplier's Site
Film Capacitors - B32652A7273J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A7273J000
Film Capacitors B32652A7273J000
CAP FILM 0.027UF 5% 1.25KVDC RAD

CAP FILM 0.027UF 5% 1.25KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32652A7273J000 495-6873-ND B32652A7273J000 B32652A7273J000
Product Name 0.027UF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF
WVAC 1250 to ? volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers