EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A7223K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A7223K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A7223K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A7223K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-6872-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6872-ND
Film Capacitors 495-6872-ND
0.022µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.022UF Capacitor
62-B32652A7223K000
0.022UF Capacitor 62-B32652A7223K000
CAP FILM 0.022UF 1.25KVDC RADIAL Product overview: B32652A7223K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7223K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.022UF 1.25KVDC RADIAL Product overview: B32652A7223K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7223K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1328535-B32652A7223K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1328535-B32652A7223K000
Capacitors - Film Capacitors 1328535-B32652A7223K000
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1328535-B32652A7223K 000 Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 500V Voltage Rating - DC: 1250V (1.25kV) Size / Dimension: 0.709" L x 0.335" W (18.00mm x 8.50mm) Applications: Automotive; DC Link, DC Filtering; High Pulse, DV/DT; Snubber Height - Seated (Max): 0.571" (14.50mm) Standard Package: 500 Mounting: Through Hole Capacitance: 0.022 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -55°C ~ 100°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Other Part Number: B32652A7223K,495-687 2,B32652A7223K-ND RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1328535-B32652A7223K000
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 500V
Voltage Rating - DC: 1250V (1.25kV)
Size / Dimension: 0.709" L x 0.335" W (18.00mm x 8.50mm)
Applications: Automotive; DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Height - Seated (Max): 0.571" (14.50mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 0.022 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -55°C ~ 100°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: B32652A7223K,495-6872,B32652A7223K-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Film Capacitors - B32652A7223K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A7223K000
Film Capacitors B32652A7223K000
CAP FILM 0.022UF 1.25KVDC RADIAL

CAP FILM 0.022UF 1.25KVDC RADIAL

Supplier's Site Datasheet
Cap, 22000Pf, 1.25 Kv, 10%, Pp; Capacitance Epcos - 43AC8641 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 1.25 Kv, 10%, Pp; Capacitance Epcos
43AC8641
Cap, 22000Pf, 1.25 Kv, 10%, Pp; Capacitance Epcos 43AC8641
CAP, 22000PF, 1.25 KV, 10%, PP; Capacitance:22000pF; Voltage Rating:1.25kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32652 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 22000PF, 1.25 KV, 10%, PP; Capacitance:22000pF; Voltage Rating:1.25kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32652 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A7223K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A7223K000
Capacitors - Film Capacitors B32652A7223K000
CAP FILM 0.022UF 1.25KVDC RADIAL

CAP FILM 0.022UF 1.25KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A7223K000 495-6872-ND 62-B32652A7223K000 1328535-B32652A7223K000 B32652A7223K000 43AC8641 B32652A7223K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.022UF Capacitor Capacitors - Film Capacitors Film Capacitors Cap, 22000Pf, 1.25 Kv, 10%, Pp; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Radial Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH6R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details