EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A6473J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A6473J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A6473J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A6473J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.047uF 630V Capacitor
62-B32652A6473J000
Automotive 0.047uF 630V Capacitor 62-B32652A6473J000
Cap Film 0.047uF 630V PP 5% (18 X 5 X 10.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A6473J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A6473J000 can be used for catalog matching and distributor lookup.

Cap Film 0.047uF 630V PP 5% (18 X 5 X 10.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A6473J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A6473J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1331-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1331-ND
Film Capacitors 495-1331-ND
0.047µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A6473J000 - 1021458-B32652A6473J000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32652A6473J000
1021458-B32652A6473J000
Film Capacitors - B32652A6473J000 1021458-B32652A6473J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021458-B32652A6473J 000 Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: DC Link, DC Filtering; High Pulse, DV/DT Height - Seated (Max): 0.413" (10.50mm) Mounting: Through Hole Capacitance: 0.047μF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 100°C Dimension: 0.709" L x 0.197" W (18.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021458-B32652A6473J000
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 250V
Voltage Rating - DC: 630V
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Height - Seated (Max): 0.413" (10.50mm)
Mounting: Through Hole
Capacitance: 0.047μF
Tolerance: ±5%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 100°C
Dimension: 0.709" L x 0.197" W (18.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Film Capacitor, B32652 Series, 0.047 F, 5%, Pp (Polypropylene), 630 V Rohs Compliant Epcos - 41Y9993 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32652 Series, 0.047 F, 5%, Pp (Polypropylene), 630 V Rohs Compliant Epcos
41Y9993
Film Capacitor, B32652 Series, 0.047 F, 5%, Pp (Polypropylene), 630 V Rohs Compliant Epcos 41Y9993
Film Capacitor, B32652 Series, 0.047 F, 5%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Film Capacitor, B32652 Series, 0.047 F, 5%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32652A6473J000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32652A6473J000
Film Capacitors B32652A6473J000
CAP FILM 0.047UF 5% 630VDC RAD

CAP FILM 0.047UF 5% 630VDC RAD

Supplier's Site Datasheet
Film Capacitors - B32652A6473J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A6473J000
Film Capacitors B32652A6473J000
CAP FILM 0.047UF 5% 630VDC RAD

CAP FILM 0.047UF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32652A6473J000
CAP FILM 0.047UF 5% 630VDC RAD

CAP FILM 0.047UF 5% 630VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A6473J000 62-B32652A6473J000 495-1331-ND 1021458-B32652A6473J000 41Y9993 B32652A6473J000 B32652A6473J000 B32652A6473J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.047uF 630V Capacitor Film Capacitors Film Capacitors - B32652A6473J000 Film Capacitor, B32652 Series, 0.047 F, 5%, Pp (Polypropylene), 630 V Rohs Compliant Epcos Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C17AH150K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details