EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A6333K289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A6333K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A6333K289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A6333K289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - B32652A6333K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A6333K289-ND
Film Capacitors B32652A6333K289-ND
0.033µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

0.033µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1139592-B32652A6333K289 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1139592-B32652A6333K289
Capacitors - Film Capacitors 1139592-B32652A6333K289
Win Source Part Number: 1139592-B32652A6333K 289 Category: Capacitors>Film Capacitors Series: B3265* - MKP General Purpose Features: Low ESL Termination: PC Pins Package: Tape & Box (TB) Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: Automotive; DC Link, DC Filtering; High Pulse, DV/DT; Snubber Height - Seated (Max): 0.413" (10.50mm) Standard Package: 4,680 Capacitance: 0.033 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.709" L x 0.197" W (18.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1139592-B32652A6333K289
Category: Capacitors>Film Capacitors
Series: B3265* - MKP General Purpose
Features: Low ESL
Termination: PC Pins
Package: Tape & Box (TB)
Voltage Rating - AC: 250V
Voltage Rating - DC: 630V
Applications: Automotive; DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 4,680
Capacitance: 0.033 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.709" L x 0.197" W (18.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Singapore, Singapore
Automotive 0.033uF 630V Capacitor
62-B32652A6333K289
Automotive 0.033uF 630V Capacitor 62-B32652A6333K289
Cap Film 0.033uF 630V PP 10% (18 X 5 X 10.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B32652A6333K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A6333K289 can be used for catalog matching and distributor lookup.

Cap Film 0.033uF 630V PP 10% (18 X 5 X 10.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B32652A6333K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A6333K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A6333K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A6333K289
Film Capacitors B32652A6333K289
CAP FILM 0.033UF 10% 630VDC RAD

CAP FILM 0.033UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A6333K289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A6333K289
Capacitors - Film Capacitors B32652A6333K289
CAP FILM 0.033UF 10% 630VDC RAD

CAP FILM 0.033UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A6333K289 B32652A6333K289-ND 1139592-B32652A6333K289 62-B32652A6333K289 B32652A6333K289 B32652A6333K289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Capacitors - Film Capacitors Automotive 0.033uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB850K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details