CAP FILM 0.022UF 10% 630VDC RAD Product overview: B32652A6223K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A6223K000 can be used for catalog matching and distributor lookup.
0.022µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Win Source Part Number: 1360612-B32652A6223K
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3265* - MKP General Purpose
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 0.022 µF
Tolerance: ±10%
Ratings: AEC-Q200
Applications: Automotive; DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Lead Spacing: 0.591" (15.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 250V
Voltage Rating - DC: 630V
Dielectric Material: Polypropylene (PP), Metallized
CAP FILM 0.022UF 10% 630VDC RAD
CAP FILM 0.022UF 10% 630VDC RAD
22nF ±10% Radial Leaded,P=15mm Polypropylene Film Capacitors (CBB) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32652A6223K000 | B32652A6223K000-ND | 1360612-B32652A6223K000 | B32652A6223K000 | B32652A6223K000 | 13289-B32652A6223K000 |
| Product Name | 0.022UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | 22nF ±10% Radial Leaded,P=15mm Polypropylene Film Capacitors (CBB) ROHS |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | |
| WVDC | 630 volts | 630 volts | 630 volts |