EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A6154K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A6154K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A6154K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A6154K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.15uF 630V Capacitor
62-B32652A6154K000
Automotive 0.15uF 630V Capacitor 62-B32652A6154K000
Cap Film 0.15uF 630V PP 10% (18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A6154K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A6154K000 can be used for catalog matching and distributor lookup.

Cap Film 0.15uF 630V PP 10% (18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A6154K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A6154K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-75741-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75741-ND
Film Capacitors 495-75741-ND
0.15µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.15Μf, 630V, 10%, Pp; Capacitance Epcos - 43AC8639 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 630V, 10%, Pp; Capacitance Epcos
43AC8639
Cap, 0.15Μf, 630V, 10%, Pp; Capacitance Epcos 43AC8639
CAP, 0.15µF, 630V, 10%, PP; Capacitance:0.15µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32652 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.15µF, 630V, 10%, PP; Capacitance:0.15µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32652 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32652A6154K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A6154K000
Film Capacitors B32652A6154K000
CAP FILM 0.15UF 10% 630VDC RAD

CAP FILM 0.15UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32652A6154K000
CAP FILM 0.15UF 10% 630VDC RAD

CAP FILM 0.15UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A6154K000 62-B32652A6154K000 495-75741-ND 43AC8639 B32652A6154K000 B32652A6154K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.15uF 630V Capacitor Film Capacitors Cap, 0.15Μf, 630V, 10%, Pp; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details