EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A6154J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A6154J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A6154J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A6154J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.15uF 630V Capacitor
62-B32652A6154J000
Automotive 0.15uF 630V Capacitor 62-B32652A6154J000
Cap Film 0.15uF 630V PP 5% (18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A6154J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A6154J000 can be used for catalog matching and distributor lookup.

Cap Film 0.15uF 630V PP 5% (18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A6154J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A6154J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1334-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1334-ND
Film Capacitors 495-1334-ND
0.15µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap Film 0.15uF 630V PP 5% (18 X 8.5 X 14.5mm) Radial 15mm 100C Bulk - 258-B32652A6154J000 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.15uF 630V PP 5% (18 X 8.5 X 14.5mm) Radial 15mm 100C Bulk
258-B32652A6154J000
Cap Film 0.15uF 630V PP 5% (18 X 8.5 X 14.5mm) Radial 15mm 100C Bulk 258-B32652A6154J000
Cap Film 0.15uF 630V PP 5% (18 X 8.5 X 14.5mm) Radial 15mm 100C Bulk

Cap Film 0.15uF 630V PP 5% (18 X 8.5 X 14.5mm) Radial 15mm 100C Bulk

Supplier's Site
Film Capacitors - B32652A6154J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A6154J000
Film Capacitors B32652A6154J000
CAP FILM 0.15UF 5% 630VDC RADIAL

CAP FILM 0.15UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.15Uf 630V 5%, Radial; Dielectric Type Epcos - 21C4800 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.15Uf 630V 5%, Radial; Dielectric Type Epcos
21C4800
Capacitor Polypropylene Pp Film 0.15Uf 630V 5%, Radial; Dielectric Type Epcos 21C4800
CAPACITOR POLYPROPYLENE PP FILM 0.15UF 630V 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Lead Spacing:15mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.15UF 630V 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Lead Spacing:15mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A6154J000 62-B32652A6154J000 495-1334-ND 258-B32652A6154J000 B32652A6154J000 21C4800
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.15uF 630V Capacitor Film Capacitors Cap Film 0.15uF 630V PP 5% (18 X 8.5 X 14.5mm) Radial 15mm 100C Bulk Film Capacitors Capacitor Polypropylene Pp Film 0.15Uf 630V 5%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PHC600K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Ceramic Capacitors - C11CF1R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details