EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A4684J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A4684J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A4684J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A4684J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-76842-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76842-ND
Film Capacitors 495-76842-ND
0.68µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.68UF Capacitor
62-B32652A4684J000
0.68UF Capacitor 62-B32652A4684J000
CAP FILM 0.68UF 5% 400VDC RADIAL Product overview: B32652A4684J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4684J000 can be used for catalog matching and distributor lookup.

CAP FILM 0.68UF 5% 400VDC RADIAL Product overview: B32652A4684J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4684J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, 0.68Uf, 200Vac, 400Vdc Rohs Compliant Epcos - 28AK7715 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.68Uf, 200Vac, 400Vdc Rohs Compliant Epcos
28AK7715
Capacitor, 0.68Uf, 200Vac, 400Vdc Rohs Compliant Epcos 28AK7715
CAPACITOR, 0.68UF, 200VAC, 400VDC ROHS COMPLIANT: YES

CAPACITOR, 0.68UF, 200VAC, 400VDC ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - B32652A4684J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A4684J000
Capacitors - Film Capacitors B32652A4684J000
CAP FILM 0.68UF 5% 400VDC RADIAL

CAP FILM 0.68UF 5% 400VDC RADIAL

Supplier's Site
Film Capacitors - B32652A4684J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A4684J000
Film Capacitors B32652A4684J000
CAP FILM 0.68UF 5% 400VDC RADIAL

CAP FILM 0.68UF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A4684J000 495-76842-ND 62-B32652A4684J000 28AK7715 B32652A4684J000 B32652A4684J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.68UF Capacitor Capacitor, 0.68Uf, 200Vac, 400Vdc Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers