Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 0.068UF 5% 400VDC RAD Product overview: B32652A4683J289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4683J289 can be used for catalog matching and distributor lookup.
0.068µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.068UF 5% 400VDC RAD
CAP FILM 0.068UF 5% 400VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652A4683J289 | 62-B32652A4683J289 | B32652A4683J289-ND | B32652A4683J289 | B32652A4683J289 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 0.068UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |