EPCOS AG Film Capacitors - B32652A4474J B32652A4474J

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047453-B32652A4474J Packaging: Bulk Termination: Radial Voltage Rating: 400 V Length: 18 mm Height - Seated (Max): 17.5006 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 5 % Dielectric Material: PP Height: 17.5 mm Number of Pins: 2 Width: 8.9916 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): F426BV474J400C; ECWF2W474JAQ; ECW-FD2W474P1; ECW-FD2W474JB; B32672Z5474K000; R71MI3470AA00K; PHE426KB6470JR06B326 52-A4474-J; B32652-A4474J; B32652A4474J.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 9 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 200 V Voltage Rating (DC): 400 V REACH SVHC: Unknown Lead Pitch: 15 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 800 µm Life (Hours): 200000 hours
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047453-B32652A4474J Packaging: Bulk Termination: Radial Voltage Rating: 400 V Length: 18 mm Height - Seated (Max): 17.5006 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 5 % Dielectric Material: PP Height: 17.5 mm Number of Pins: 2 Width: 8.9916 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): F426BV474J400C; ECWF2W474JAQ; ECW-FD2W474P1; ECW-FD2W474JB; B32672Z5474K000; R71MI3470AA00K; PHE426KB6470JR06B326 52-A4474-J; B32652-A4474J; B32652A4474J.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 9 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 200 V Voltage Rating (DC): 400 V REACH SVHC: Unknown Lead Pitch: 15 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 800 µm Life (Hours): 200000 hours
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32652A4474J - 1047453-B32652A4474J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32652A4474J
1047453-B32652A4474J
Film Capacitors - B32652A4474J 1047453-B32652A4474J
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047453-B32652A4474J Packaging: Bulk Termination: Radial Voltage Rating: 400 V Length: 18 mm Height - Seated (Max): 17.5006 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 5 % Dielectric Material: PP Height: 17.5 mm Number of Pins: 2 Width: 8.9916 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): F426BV474J400C; ECWF2W474JAQ; ECW-FD2W474P1; ECW-FD2W474JB; B32672Z5474K000; R71MI3470AA00K; PHE426KB6470JR06B326 52-A4474-J; B32652-A4474J; B32652A4474J.; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 9 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 200 V Voltage Rating (DC): 400 V REACH SVHC: Unknown Lead Pitch: 15 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 800 µm Life (Hours): 200000 hours

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047453-B32652A4474J
Packaging: Bulk
Termination: Radial
Voltage Rating: 400 V
Length: 18 mm
Height - Seated (Max): 17.5006 mm
Mounting: SMD (SMT)
Capacitance: 470 nF
Tolerance: 5 %
Dielectric Material: PP
Height: 17.5 mm
Number of Pins: 2
Width: 8.9916 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): F426BV474J400C; ECWF2W474JAQ; ECW-FD2W474P1; ECW-FD2W474JB; B32672Z5474K000; R71MI3470AA00K; PHE426KB6470JR06B32652-A4474-J; B32652-A4474J; B32652A4474J.;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 9 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 200 V
Voltage Rating (DC): 400 V
REACH SVHC: Unknown
Lead Pitch: 15 mm
Lead Length: 6 mm
Dielectric: PP
Lead Diameter: 800 µm
Life (Hours): 200000 hours

Buy Now
Singapore, Singapore
0.47uF Capacitor
62-B32652A4474J
0.47uF Capacitor 62-B32652A4474J
Film Capacitors 0.47uF 400volts 5% Product overview: B32652A4474J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4474J can be used for catalog matching and distributor lookup.

Film Capacitors 0.47uF 400volts 5% Product overview: B32652A4474J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4474J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1047453-B32652A4474J 62-B32652A4474J
Product Name Film Capacitors - B32652A4474J 0.47uF Capacitor
Technology Film Capacitors
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K050CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Ceramic Capacitors - C17CF5R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers