EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A4334K189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A4334K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A4334K189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A4334K189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.33uF 400V Capacitor
62-B32652A4334K189
Automotive 0.33uF 400V Capacitor 62-B32652A4334K189
Cap Film 0.33uF 400V PP 10% (18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 T/R Product overview: B32652A4334K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4334K189 can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 400V PP 10% (18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 T/R Product overview: B32652A4334K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4334K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A4334K189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A4334K189-ND
Film Capacitors B32652A4334K189-ND
0.33µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32652A4334K189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A4334K189
Capacitors - Film Capacitors B32652A4334K189
CAP FILM 0.33UF 10% 400VDC RAD

CAP FILM 0.33UF 10% 400VDC RAD

Supplier's Site
Film Capacitors - B32652A4334K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A4334K189
Film Capacitors B32652A4334K189
CAP FILM 0.33UF 10% 400VDC RAD

CAP FILM 0.33UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A4334K189 62-B32652A4334K189 B32652A4334K189-ND B32652A4334K189 B32652A4334K189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.33uF 400V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details