Resonant circuit, Snubber, High pulse, General purpose
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Height - Seated (Max): 0.228" (5.80mm)
0.33µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.33UF 10% 400VDC RAD Product overview: B32652A4334K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4334K000 can be used for catalog matching and distributor lookup.
CAP FILM 0.33UF 10% 400VDC RAD
CAP, 0.33UF, 400V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.33UF 10% 400VDC RAD
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652A4334K000 | 495-76828-ND | 62-B32652A4334K000 | B32652A4334K000 | 82AH6853 | B32652A4334K000 | |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Connectors,Interconnects | Film Capacitors | 0.33UF Capacitor | Film Capacitors | Cap, 0.33Uf, 400V, Film, Radial Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 0.3300 microF | 0.2200 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | |
| Capacitance Tolerance | 10 (+/- %) | 20 (+/- %) | 10 (+/- %) |