EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A4334J189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A4334J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A4334J189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A4334J189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-6866-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6866-2-ND
Film Capacitors 495-6866-2-ND
0.33µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-6866-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6866-1-ND
Film Capacitors 495-6866-1-ND
0.33µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.33uF 400V Capacitor
62-B32652A4334J189
Automotive 0.33uF 400V Capacitor 62-B32652A4334J189
Cap Film 0.33uF 400V PP 5% (18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 T/R Product overview: B32652A4334J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4334J189 can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 400V PP 5% (18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 T/R Product overview: B32652A4334J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4334J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32652A4334J189
CAP FILM 0.33UF 5% 400VDC RADIAL

CAP FILM 0.33UF 5% 400VDC RADIAL

Supplier's Site
Capacitor Pp Film 0.33Uf, 400V, 5%, Radial, Full Reel; Dielectric Type Epcos - 21C4777 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.33Uf, 400V, 5%, Radial, Full Reel; Dielectric Type Epcos
21C4777
Capacitor Pp Film 0.33Uf, 400V, 5%, Radial, Full Reel; Dielectric Type Epcos 21C4777
CAPACITOR PP FILM 0.33UF, 400V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR PP FILM 0.33UF, 400V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32652A4334J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A4334J189
Film Capacitors B32652A4334J189
CAP FILM 0.33UF 5% 400VDC RADIAL

CAP FILM 0.33UF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A4334J189 495-6866-2-ND 62-B32652A4334J189 B32652A4334J189 21C4777 B32652A4334J189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.33uF 400V Capacitor Capacitors - Film Capacitors Capacitor Pp Film 0.33Uf, 400V, 5%, Radial, Full Reel; Dielectric Type Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details