EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A4224J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A4224J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A4224J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A4224J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-1313-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1313-ND
Film Capacitors 495-1313-ND
0.22µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.22uF 400V Capacitor
62-B32652A4224J000
Automotive 0.22uF 400V Capacitor 62-B32652A4224J000
Cap Film 0.22uF 400V PP 5% (18 X 7 X 12.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A4224J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4224J000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 400V PP 5% (18 X 7 X 12.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A4224J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4224J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Pp Film 0.22Uf, 400V, 5%, Radial; Dielectric Type Epcos - 21C4770 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.22Uf, 400V, 5%, Radial; Dielectric Type Epcos
21C4770
Capacitor Pp Film 0.22Uf, 400V, 5%, Radial; Dielectric Type Epcos 21C4770
CAPACITOR PP FILM 0.22UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR PP FILM 0.22UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site
Film Capacitor, B32652 Series, 0.22 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant Epcos - 96K7465 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32652 Series, 0.22 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant Epcos
96K7465
Film Capacitor, B32652 Series, 0.22 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant Epcos 96K7465
Film Capacitor, B32652 Series, 0.22 F, 5%, PP (Polypropylene), 400 V RoHS Compliant: Yes

Film Capacitor, B32652 Series, 0.22 F, 5%, PP (Polypropylene), 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32652A4224J000
CAP FILM 0.22UF 5% 400VDC RADIAL

CAP FILM 0.22UF 5% 400VDC RADIAL

Supplier's Site
Film Capacitors - B32652A4224J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A4224J000
Film Capacitors B32652A4224J000
CAP FILM 0.22UF 5% 400VDC RADIAL

CAP FILM 0.22UF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A4224J000 495-1313-ND 62-B32652A4224J000 21C4770 96K7465 B32652A4224J000 B32652A4224J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.22uF 400V Capacitor Capacitor Pp Film 0.22Uf, 400V, 5%, Radial; Dielectric Type Epcos Film Capacitor, B32652 Series, 0.22 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details