EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A4154J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A4154J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A4154J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A4154J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
0.15UF Capacitor
62-B32652A4154J000
0.15UF Capacitor 62-B32652A4154J000
CAP FILM 0.15UF 5% 400VDC RADIAL Product overview: B32652A4154J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4154J000 can be used for catalog matching and distributor lookup.

CAP FILM 0.15UF 5% 400VDC RADIAL Product overview: B32652A4154J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4154J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1312-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1312-ND
Film Capacitors 495-1312-ND
0.15µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A4154J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A4154J000
Film Capacitors B32652A4154J000
CAP FILM 0.15UF 5% 400VDC RADIAL

CAP FILM 0.15UF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32652A4154J000
CAP FILM 0.15UF 5% 400VDC RADIAL

CAP FILM 0.15UF 5% 400VDC RADIAL

Supplier's Site
Cap Film 0.15uF 400V PP 5% (18 X 6 X 11mm) Radial 15mm 100C Bulk - 258-B32652A4154J000 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.15uF 400V PP 5% (18 X 6 X 11mm) Radial 15mm 100C Bulk
258-B32652A4154J000
Cap Film 0.15uF 400V PP 5% (18 X 6 X 11mm) Radial 15mm 100C Bulk 258-B32652A4154J000
Cap Film 0.15uF 400V PP 5% (18 X 6 X 11mm) Radial 15mm 100C Bulk

Cap Film 0.15uF 400V PP 5% (18 X 6 X 11mm) Radial 15mm 100C Bulk

Supplier's Site
Capacitor Polypropylene Pp Film 0.15Uf 400V 5%, Radial; Capacitance Epcos - 21C4764 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.15Uf 400V 5%, Radial; Capacitance Epcos
21C4764
Capacitor Polypropylene Pp Film 0.15Uf 400V 5%, Radial; Capacitance Epcos 21C4764
CAPACITOR POLYPROPYLENE PP FILM 0.15UF 400V 5%, RADIAL; Capacitance:0.15 F; Voltage Rating VDC:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance: 5%; Product Range:B32652 Series; Capacitor Case Style:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.15UF 400V 5%, RADIAL; Capacitance:0.15 F; Voltage Rating VDC:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance: 5%; Product Range:B32652 Series; Capacitor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32652A4154J000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32652A4154J000
Film Capacitors B32652A4154J000
CAP FILM 0.15UF 5% 400VDC RADIAL

CAP FILM 0.15UF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A4154J000 62-B32652A4154J000 495-1312-ND B32652A4154J000 B32652A4154J000 258-B32652A4154J000 21C4764 B32652A4154J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.15UF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap Film 0.15uF 400V PP 5% (18 X 6 X 11mm) Radial 15mm 100C Bulk Capacitor Polypropylene Pp Film 0.15Uf 400V 5%, Radial; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 150000 microF 0.1500 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details