Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 0.68UF 10% 250VDC RAD Product overview: B32652A3684K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A3684K000 can be used for catalog matching and distributor lookup.
0.68µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
CAP FILM 0.68UF 10% 250VDC RAD
CAP, 0.68UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.68UF 10% 250VDC RAD
CAP FILM 0.68UF 10% 250VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652A3684K000 | 62-B32652A3684K000 | 495-76621-ND | B32652A3684K000 | 82AH6849 | B32652A3684K000 | B32652A3684K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 0.68UF Capacitor | Film Capacitors | Film Capacitors | Cap, 0.68Uf, 250V, Film, Radial Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |