EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A3684J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A3684J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A3684J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A3684J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.68uF 250V Capacitor
62-B32652A3684J000
Automotive 0.68uF 250V Capacitor 62-B32652A3684J000
Cap Film 0.68uF 250V PP 5% (18 X 9 X 17.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A3684J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A3684J000 can be used for catalog matching and distributor lookup.

Cap Film 0.68uF 250V PP 5% (18 X 9 X 17.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A3684J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A3684J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1299-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1299-ND
Film Capacitors 495-1299-ND
0.68µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A3684J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A3684J000
Film Capacitors B32652A3684J000
CAP FILM 0.68UF 5% 250VDC RADIAL

CAP FILM 0.68UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32652A3684J000
CAP FILM 0.68UF 5% 250VDC RADIAL

CAP FILM 0.68UF 5% 250VDC RADIAL

Supplier's Site
Capacitor, Film, Pp, 0.68Uf, 250V, Rad; Dielectric Type Epcos - 96K7463 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.68Uf, 250V, Rad; Dielectric Type Epcos
96K7463
Capacitor, Film, Pp, 0.68Uf, 250V, Rad; Dielectric Type Epcos 96K7463
CAPACITOR, FILM, PP, 0.68UF, 250V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.68UF, 250V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A3684J000 62-B32652A3684J000 495-1299-ND B32652A3684J000 B32652A3684J000 96K7463
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.68uF 250V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor, Film, Pp, 0.68Uf, 250V, Rad; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RSB700K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details