EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A3474K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A3474K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A3474K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A3474K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.47uF 250V Capacitor
62-B32652A3474K000
Automotive 0.47uF 250V Capacitor 62-B32652A3474K000
Cap Film 0.47uF 250V PP 10%( 18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A3474K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A3474K000 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 250V PP 10%( 18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A3474K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A3474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-75739-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75739-ND
Film Capacitors 495-75739-ND
0.47µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A3474K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A3474K000
Film Capacitors B32652A3474K000
CAP FILM 0.47UF 10% 250VDC RAD

CAP FILM 0.47UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A3474K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A3474K000
Capacitors - Film Capacitors B32652A3474K000
CAP FILM 0.47UF 10% 250VDC RAD

CAP FILM 0.47UF 10% 250VDC RAD

Supplier's Site
Cap, 0.47Uf, 250V, Film, Radial Rohs Compliant Epcos - 82AH6848 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 250V, Film, Radial Rohs Compliant Epcos
82AH6848
Cap, 0.47Uf, 250V, Film, Radial Rohs Compliant Epcos 82AH6848
CAP, 0.47UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.47UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A3474K000 62-B32652A3474K000 495-75739-ND B32652A3474K000 B32652A3474K000 82AH6848
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.47uF 250V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.47Uf, 250V, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11CF0R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details