EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A3224K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A3224K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A3224K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A3224K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-75736-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75736-ND
Film Capacitors 495-75736-ND
0.22µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.22uF 250V Capacitor
62-B32652A3224K000
Automotive 0.22uF 250V Capacitor 62-B32652A3224K000
Cap Film 0.22uF 250V PP 10% (18 X 6 X 11mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A3224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A3224K000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 250V PP 10% (18 X 6 X 11mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A3224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A3224K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A3224K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A3224K000
Film Capacitors B32652A3224K000
CAP FILM 0.22UF 10% 250VDC RAD

CAP FILM 0.22UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A3224K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A3224K000
Capacitors - Film Capacitors B32652A3224K000
CAP FILM 0.22UF 10% 250VDC RAD

CAP FILM 0.22UF 10% 250VDC RAD

Supplier's Site
Cap, 0.22Μf, 250V, 10%, Pp; Capacitance Epcos - 42AC9890 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 250V, 10%, Pp; Capacitance Epcos
42AC9890
Cap, 0.22Μf, 250V, 10%, Pp; Capacitance Epcos 42AC9890
CAP, 0.22µF, 250V, 10%, PP; Capacitance:0.22µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32652 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.22µF, 250V, 10%, PP; Capacitance:0.22µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32652 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Film 0.22uF 250V PP 10% (18 X 6 X 11mm) Radial 15mm 100C Bulk - 3410-B32652A3224K000 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.22uF 250V PP 10% (18 X 6 X 11mm) Radial 15mm 100C Bulk
3410-B32652A3224K000
Cap Film 0.22uF 250V PP 10% (18 X 6 X 11mm) Radial 15mm 100C Bulk 3410-B32652A3224K000
Cap Film 0.22uF 250V PP 10% (18 X 6 X 11mm) Radial 15mm 100C Bulk

Cap Film 0.22uF 250V PP 10% (18 X 6 X 11mm) Radial 15mm 100C Bulk

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A3224K000 495-75736-ND 62-B32652A3224K000 B32652A3224K000 B32652A3224K000 42AC9890 3410-B32652A3224K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.22uF 250V Capacitor Film Capacitors Capacitors - Film Capacitors Cap, 0.22Μf, 250V, 10%, Pp; Capacitance Epcos Cap Film 0.22uF 250V PP 10% (18 X 6 X 11mm) Radial 15mm 100C Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH7R5C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details