EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A3224J189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A3224J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A3224J189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A3224J189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - B32652A3224J189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A3224J189-ND
Film Capacitors B32652A3224J189-ND
0.22µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.22uF 250V Capacitor
62-B32652A3224J189
Automotive 0.22uF 250V Capacitor 62-B32652A3224J189
Cap Film 0.22uF 250V PP 5% (18 X 6 X 11mm) Radial Wound 15mm 110°C Automotive AEC-Q200 T/R Product overview: B32652A3224J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A3224J189 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 250V PP 5% (18 X 6 X 11mm) Radial Wound 15mm 110°C Automotive AEC-Q200 T/R Product overview: B32652A3224J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A3224J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A3224J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A3224J189
Film Capacitors B32652A3224J189
CAP FILM 0.22UF 5% 250VDC RADIAL

CAP FILM 0.22UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32652A3224J189
CAP FILM 0.22UF 5% 250VDC RADIAL

CAP FILM 0.22UF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A3224J189 B32652A3224J189-ND 62-B32652A3224J189 B32652A3224J189 B32652A3224J189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.22uF 250V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH0R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105RSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details